PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-0420-2-BL is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure fastening with easy service access. It features a 1/4-20 thread, a knurled cap, and a DuraBlack finish with black anodized knob and black nitrided screw. The screw is constructed with an aluminum knob and retainer, a hardened carbon steel screw body, and a 300 series stainless steel spring. It installs into a minimum sheet thickness of 0.410 inch with a recommended hole size of 0.575 inch and provides a float of 0.010 inch minimum in all directions. The part includes a shoulder for positive installation stop and is compatible with a #3 driver.

Datasheet Summary
Powered by GS/AI

PF12MF-0420-2-BL is a large knob, spring-loaded, flare-mounted captive panel screw designed for secure fastening with easy service access. It features a 1/4-20 thread, a knurled cap, and a DuraBlack finish with black anodized knob and black nitrided screw. The screw is constructed with an aluminum knob and retainer, a hardened carbon steel screw body, and a 300 series stainless steel spring. It installs into a minimum sheet thickness of 0.410 inch with a recommended hole size of 0.575 inch and provides a float of 0.010 inch minimum in all directions. The part includes a shoulder for positive installation stop and is compatible with a #3 driver.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-0420-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details