PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-2-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-0420-2-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 thread (0.190-32), designed for use with panels up to 0.410 inch thick. The screw features a knurled knob, a hardened carbon steel screw body with zinc plating per ASTM B633, and a 300 series stainless steel spring. It provides a minimum float of 0.010 inch in all directions and installs into a countersunk hole with a maximum diameter of 0.323 inch. The part includes a shoulder to ensure positive stop during installation. Dimensions and performance are consistent with the PF11MF/PF12MF series, which are rated for installation into painted, stainless steel, and circuit board materials. The part is not flush on the back side of the panel.

Datasheet Summary
Powered by GS/AI

PF12MF-0420-2-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 thread (0.190-32), designed for use with panels up to 0.410 inch thick. The screw features a knurled knob, a hardened carbon steel screw body with zinc plating per ASTM B633, and a 300 series stainless steel spring. It provides a minimum float of 0.010 inch in all directions and installs into a countersunk hole with a maximum diameter of 0.323 inch. The part includes a shoulder to ensure positive stop during installation. Dimensions and performance are consistent with the PF11MF/PF12MF series, which are rated for installation into painted, stainless steel, and circuit board materials. The part is not flush on the back side of the panel.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-2-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-2-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-0420-2-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
PEM® Self Clinching Tube Bushing -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Standoffs
Metric Thread Notation Metric
Panel Thickness 0.0787 to 0.0984 inch (2 to 2.5 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers