PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF-0420-1 is a spring-loaded, flare-mounted captive panel screw with a #1 Phillips driver, designed for secure attachment of thin panels with easy service access. It features a 1/4-20 thread, a minimum sheet thickness of 0.290 inch, and a total installed height of 0.790 inch. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring is 300 series stainless steel, with a zinc-plated screw finish per ASTM B633. The design includes a shoulder providing a positive stop during installation and allows a minimum float of 0.010 inch in all directions.

Datasheet Summary
Powered by GS/AI

The PF12MF-0420-1 is a spring-loaded, flare-mounted captive panel screw with a #1 Phillips driver, designed for secure attachment of thin panels with easy service access. It features a 1/4-20 thread, a minimum sheet thickness of 0.290 inch, and a total installed height of 0.790 inch. The knob and retainer are aluminum, the screw is hardened carbon steel, and the spring is 300 series stainless steel, with a zinc-plated screw finish per ASTM B633. The design includes a shoulder providing a positive stop during installation and allows a minimum float of 0.010 inch in all directions.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-0420-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-0420-1
Captive Screws PF12MF-0420-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-0420-1 PF12MF-0420-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-M6-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details