PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-0

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-0420-0 is a spring-loaded, flare-mounted captive panel screw with a 1/4-20 thread, designed for secure attachment and easy service access without loose hardware. The screw features a hardened carbon steel body with zinc plating per ASTM B633, a 300 series stainless steel spring, and an aluminum knob and retainer with a natural finish. It installs into a minimum 0.290 inch thick panel with a maximum hole size of 0.323 inch for sheet thickness. The assembly provides a minimum 0.010 inch float in all directions and a positive stop during installation via a shoulder. The nominal installed height above the sheet is 0.530 inch with a driver recess size of #3.

Datasheet Summary
Powered by GS/AI

PF12MF-0420-0 is a spring-loaded, flare-mounted captive panel screw with a 1/4-20 thread, designed for secure attachment and easy service access without loose hardware. The screw features a hardened carbon steel body with zinc plating per ASTM B633, a 300 series stainless steel spring, and an aluminum knob and retainer with a natural finish. It installs into a minimum 0.290 inch thick panel with a maximum hole size of 0.323 inch for sheet thickness. The assembly provides a minimum 0.010 inch float in all directions and a positive stop during installation via a shoulder. The nominal installed height above the sheet is 0.530 inch with a driver recess size of #3.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-0
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-0
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-0420-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-0420-0
Captive Screws PF12MF-0420-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-0420-0 PF12MF-0420-0
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-440-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M3.5-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details