PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-0-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-0420-0-2 is a spring-loaded, flare-mounted captive panel screw with a 1/4-20 thread, designed for secure attachment and easy access in thin panels. The screw has a knurled knob, hardened carbon steel body, aluminum retainer and knob, and a 300 series stainless steel spring. It installs into a minimum panel thickness of 0.290 in (7.37 mm) and provides a minimum float of 0.010 in (0.25 mm) in all directions. The finish includes a zinc-plated screw per ASTM B633 and a natural finish on the knob and retainer. The part features a shoulder that provides a positive stop during installation, ensuring consistent mounting depth.

Datasheet Summary
Powered by GS/AI

PF12MF-0420-0-2 is a spring-loaded, flare-mounted captive panel screw with a 1/4-20 thread, designed for secure attachment and easy access in thin panels. The screw has a knurled knob, hardened carbon steel body, aluminum retainer and knob, and a 300 series stainless steel spring. It installs into a minimum panel thickness of 0.290 in (7.37 mm) and provides a minimum float of 0.010 in (0.25 mm) in all directions. The finish includes a zinc-plated screw per ASTM B633 and a natural finish on the knob and retainer. The part features a shoulder that provides a positive stop during installation, ensuring consistent mounting depth.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-0420-0-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-0420-0-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-0420-0-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-0420-0-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.3230 inch (8.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details