PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-2

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF-032-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 thread and a 0.350 in overall length. It features a knurled cap, aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The screw installs flush on the back side of the panel and provides a float of at least 0.010 in in all directions. The screw is zinc plated per ASTM B633, SC1 (5µm), Type III, colorless. The part is designed for applications requiring subsequent access without loose hardware and installs into panels up to 0.084 in thick with a minimum hole size of 0.190 in.

Datasheet Summary
Powered by GS/AI

The PF12MF-032-2 is a spring-loaded, flare-mounted captive panel screw with a #10-32 thread and a 0.350 in overall length. It features a knurled cap, aluminum knob and retainer, a hardened carbon steel screw, and a 300 series stainless steel spring. The screw installs flush on the back side of the panel and provides a float of at least 0.010 in in all directions. The screw is zinc plated per ASTM B633, SC1 (5µm), Type III, colorless. The part is designed for applications requiring subsequent access without loose hardware and installs into panels up to 0.084 in thick with a minimum hole size of 0.190 in.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-032-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-032-2
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-2
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-032-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-032-2
Captive Screws PF12MF-032-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-032-2 PF12MF-032-2
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11MF-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details