PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-2-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for easy service access and secure retention in thin panels. The screw feature a hardened carbon steel threaded shaft, aluminum knob and retainer, and a 300 series stainless steel spring. The part is available with a DuraBlack™ finish, indicated by the 'BL' suffix, which includes a black anodized knob and black nitride-treated screw. It installs into a minimum sheet thickness of 0.084 inches with a 0.290-inch maximum sheet thickness, and accommodates a #10-32 thread. The assembly provides a minimum float of 0.010 inch in all directions and a positive stop during installation via a shoulder design. Driver size is #2 for Philips recess. All dimensions and finishes comply with ASME B1.1 and ASTM B633 standards.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of spring-loaded, flare-mounted captive panel screws with a large knob, designed for easy service access and secure retention in thin panels. The screw feature a hardened carbon steel threaded shaft, aluminum knob and retainer, and a 300 series stainless steel spring. The part is available with a DuraBlack™ finish, indicated by the 'BL' suffix, which includes a black anodized knob and black nitride-treated screw. It installs into a minimum sheet thickness of 0.084 inches with a 0.290-inch maximum sheet thickness, and accommodates a #10-32 thread. The assembly provides a minimum float of 0.010 inch in all directions and a positive stop during installation via a shoulder design. Driver size is #2 for Philips recess. All dimensions and finishes comply with ASME B1.1 and ASTM B633 standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-032-2-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-032-2-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-2-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-032-2-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers