PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-1

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure, tool-free access to panels requiring repeated removal. The screw is made of hardened carbon steel, with an aluminum knob and retainer, and a 300 series stainless steel spring. It features aPhillips driver recess, a shoulder for positive installation stop, and a minimum float of 0.25 mm in all directions. Thread size is #10-32, with nominal length of 0.350 in and minimum panel thickness of 0.072 in. The screw is zinc plated per ASTM B633, SC1, and available with a black anodized knob and black nitride screw finish upon special request. The part installs flush on the back side of the panel and is suitable for use with painted or stainless steel panels.

Datasheet Summary
Powered by GS/AI

The PF12MF series consists of large knob, spring-loaded, flare-mounted captive panel screws designed for secure, tool-free access to panels requiring repeated removal. The screw is made of hardened carbon steel, with an aluminum knob and retainer, and a 300 series stainless steel spring. It features aPhillips driver recess, a shoulder for positive installation stop, and a minimum float of 0.25 mm in all directions. Thread size is #10-32, with nominal length of 0.350 in and minimum panel thickness of 0.072 in. The screw is zinc plated per ASTM B633, SC1, and available with a black anodized knob and black nitride screw finish upon special request. The part installs flush on the back side of the panel and is suitable for use with painted or stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-032-1 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-032-1
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-1
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet
Captive Screws - PF12MF-032-1 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12MF-032-1
Captive Screws PF12MF-032-1
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12MF-032-1 PF12MF-032-1
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M6-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Captive Screws - PF11-032-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers