PennEngineering® Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-1-BL

Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Description
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12MF-032-1-BL is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for metal panels requiring repeated access without loose hardware. It features a #10-32 thread (0.190-32), a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part has a DuraBlack™ finish on both the knob and screw, identified by the 'BL' suffix. It installs into panels with a minimum thickness of 0.290 inch and provides a minimum float of 0.010 inch in all directions. The assembly includes a shoulder for positive installation stop and a Phillips driver recess. Dimensions and performance are consistent with the PF12MF series, which is applicable to any panel hardness and installs flush on the back side.

Datasheet Summary
Powered by GS/AI

PF12MF-032-1-BL is a spring-loaded, flare-mounted captive panel screw with a large knob, designed for metal panels requiring repeated access without loose hardware. It features a #10-32 thread (0.190-32), a hardened carbon steel screw, aluminum knob and retainer, and a 300 series stainless steel spring. The part has a DuraBlack™ finish on both the knob and screw, identified by the 'BL' suffix. It installs into panels with a minimum thickness of 0.290 inch and provides a minimum float of 0.010 inch in all directions. The assembly includes a shoulder for positive installation stop and a Phillips driver recess. Dimensions and performance are consistent with the PF12MF series, which is applicable to any panel hardness and installs flush on the back side.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF12MF-032-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
PF12MF-032-1-BL
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified PF12MF-032-1-BL
Appropriate for close centerline-to-edge applications. Doesn’t require high installation force. Installs into any panel hardness. Installs flush on back side of panel.
  • Appropriate for close centerline-to-edge applications.
  • Doesn’t require high installation force.
  • Installs into any panel hardness.
  • Installs flush on back side of panel.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12MF-032-1-BL
Product Name Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Panel Thickness 0.0600 inch (1.52 mm)
Hole Size 0.2660 inch (6.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19602 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers