PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M6-0-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M-M6-0-BL is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows for secure attachment to metal panels or thin materials. It is suitable for environments where frequent access is necessary, ensuring that the fastener remains captive and does not fall out during service. The knob is available in a black finish, providing a professional appearance. The PF12M series is compatible with various mounting styles, including self-clinching, making it versatile for different engineering applications.

Datasheet Summary
Powered by GS/AI

The PF12M-M6-0-BL is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows for secure attachment to metal panels or thin materials. It is suitable for environments where frequent access is necessary, ensuring that the fastener remains captive and does not fall out during service. The knob is available in a black finish, providing a professional appearance. The PF12M series is compatible with various mounting styles, including self-clinching, making it versatile for different engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF12M-M6-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF12M-M6-0-BL
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M6-0-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-M6-0-BL
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details