PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M3-5-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of spring-loaded, self-clinching captive panel screws with a large knob, designed for secure attachment of thin metal panels requiring repeated access. The fastener includes a shoulder on the retainer that provides a positive stop during installation and is suitable for use in applications needing resistance to vibration and loose hardware. It is available in metric threading, with the M3 thread size and standard driver recess shared across the PF11M and PF12M variants. All members of the series feature integrated spring loading and retainers to prevent loss during disassembly.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of spring-loaded, self-clinching captive panel screws with a large knob, designed for secure attachment of thin metal panels requiring repeated access. The fastener includes a shoulder on the retainer that provides a positive stop during installation and is suitable for use in applications needing resistance to vibration and loose hardware. It is available in metric threading, with the M3 thread size and standard driver recess shared across the PF11M and PF12M variants. All members of the series feature integrated spring loading and retainers to prevent loss during disassembly.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF12M-M3-5-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF12M-M3-5-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M3-5-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-M3-5-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-0420-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details