PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M3-5-2-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure fastening and repeated access to metal panels or thin materials. These screws prevent loose hardware by remaining attached to the panel after installation. They are compatible with M3 thread sizes and feature a spring-loaded mechanism for cushioned engagement. The series supports installation in panels of varying thicknesses and includes black coloring as a standard option. Mounting is achieved through self-clinching into sheet materials, with no flaring or floating variants described for this specific model designation.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure fastening and repeated access to metal panels or thin materials. These screws prevent loose hardware by remaining attached to the panel after installation. They are compatible with M3 thread sizes and feature a spring-loaded mechanism for cushioned engagement. The series supports installation in panels of varying thicknesses and includes black coloring as a standard option. Mounting is achieved through self-clinching into sheet materials, with no flaring or floating variants described for this specific model designation.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF12M-M3-5-2-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
PF12M-M3-5-2-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric PF12M-M3-5-2-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-M3-5-2-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M4-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Captive Screws - HSCB-440-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-0420-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details