PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-832-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to maintain tension and prevent loose hardware. The series includes variants with knurled or unknurled metal caps and is available in black or custom colors. Standard threading accommodates metric and unified thread sizes. Installation includes a shoulder for positive stop during clinching. Fasteners are certified to meet PEM® quality standards and are marked with the PEM® identifier for authenticity.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of thin metal panels with repeated access. These fasteners feature a spring-loaded mechanism to maintain tension and prevent loose hardware. The series includes variants with knurled or unknurled metal caps and is available in black or custom colors. Standard threading accommodates metric and unified thread sizes. Installation includes a shoulder for positive stop during clinching. Fasteners are certified to meet PEM® quality standards and are marked with the PEM® identifier for authenticity.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-832-1-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-832-1-BL
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-832-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-832-1-BL
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M5-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M4-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details