PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-832-0-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M-832-0-BL is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows for secure attachment to metal panels or thin materials. The spring-loaded mechanism ensures that the knob remains in place during operation, facilitating quick and efficient access when needed. The knob is available in a black finish, providing a professional appearance. This product is suitable for environments where maintenance and service access are frequent, making it a practical choice for engineers looking for reliable fastening solutions.

Datasheet Summary
Powered by GS/AI

The PF12M-832-0-BL is a large knob, spring-loaded captive panel screw designed for applications requiring easy access to internal components without the risk of losing hardware. This product features a self-clinching design that allows for secure attachment to metal panels or thin materials. The spring-loaded mechanism ensures that the knob remains in place during operation, facilitating quick and efficient access when needed. The knob is available in a black finish, providing a professional appearance. This product is suitable for environments where maintenance and service access are frequent, making it a practical choice for engineers looking for reliable fastening solutions.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-832-0-BL - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-832-0-BL
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-832-0-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-832-0-BL
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19596 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details