PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-440-2-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of metal panels or thin materials with repeated access required. The part includes a shoulder on the retainer to provide a positive stop during installation. It is compatible with stainless steel sheets and offers black color options. All variants in the series are designed to prevent loose hardware and eliminate risks of internal component damage.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for secure attachment of metal panels or thin materials with repeated access required. The part includes a shoulder on the retainer to provide a positive stop during installation. It is compatible with stainless steel sheets and offers black color options. All variants in the series are designed to prevent loose hardware and eliminate risks of internal component damage.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-440-2-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-440-2-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-440-2-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-440-2-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2190 inch (5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers