PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-440-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series comprises spring-loaded, self-clinching captive panel screws with a large knob, designed for secure fastening and repeated access in thin metal panels. These fasteners include a shoulder on the retainer to provide a positive stop during installation and are compatible with stainless steel sheets. The series supports threaded misalignment and is available in black or custom-colored options. All variants share the same core functional design and installation characteristics as specified for the PF12M family.

Datasheet Summary
Powered by GS/AI

The PF12M series comprises spring-loaded, self-clinching captive panel screws with a large knob, designed for secure fastening and repeated access in thin metal panels. These fasteners include a shoulder on the retainer to provide a positive stop during installation and are compatible with stainless steel sheets. The series supports threaded misalignment and is available in black or custom-colored options. All variants share the same core functional design and installation characteristics as specified for the PF12M family.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-440-0 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-440-0
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-440-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12M-440-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12M-440-0
Captive Screws PF12M-440-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12M-440-0 PF12M-440-0
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.2190 inch (5.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details