PennEngineering® Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-032-1-BL-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for attaching thin metal panels with repeated access required. These fasteners feature a spring-loaded mechanism to maintain secure engagement and prevent loose hardware. The series is available with black metal caps and is intended for use in applications requiring alignment and corrosion resistance. Exact dimensions and material specifications are not provided for the PF12M-032-1-BL-2 variant, but the series includes flush-mounted, spring-loaded designs with standardized threading and installation compatibility as indicated in the selector guide.

Datasheet Summary
Powered by GS/AI

The PF12M series consists of large knob, spring-loaded, self-clinching captive panel screws designed for attaching thin metal panels with repeated access required. These fasteners feature a spring-loaded mechanism to maintain secure engagement and prevent loose hardware. The series is available with black metal caps and is intended for use in applications requiring alignment and corrosion resistance. Exact dimensions and material specifications are not provided for the PF12M-032-1-BL-2 variant, but the series includes flush-mounted, spring-loaded designs with standardized threading and installation compatibility as indicated in the selector guide.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF12M-032-1-BL-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
PF12M-032-1-BL-2
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified PF12M-032-1-BL-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12M-032-1-BL-2
Product Name Large Knob, Spring-loaded - Types PF11M and PF12M - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Panel Thickness 0.0360 inch (0.9144 mm)
Hole Size 0.3120 inch (7.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-0321BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details