PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M5-1-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for easy service access and to prevent loose hardware. These screws are self-clinching and compatible with thin metal panels, providing a positive stop during installation. They feature a spring-loaded mechanism to maintain tension and are available in metric thread sizes, including M5. The panel screws are suitable for applications requiring repeated access and are marked with PEM® identifiers to ensure authenticity. Custom colors and finishes are available, including black caps.

Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for easy service access and to prevent loose hardware. These screws are self-clinching and compatible with thin metal panels, providing a positive stop during installation. They feature a spring-loaded mechanism to maintain tension and are available in metric thread sizes, including M5. The panel screws are suitable for applications requiring repeated access and are marked with PEM® identifiers to ensure authenticity. Custom colors and finishes are available, including black caps.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M5-1-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M5-1-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M5-1-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-M5-1-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11MF-0321BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details