PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M4-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with subsequent access required. These fasteners install into standard holes and provide a positive retention force, with performance data for the M4 thread size showing a retainer pullout force of 20 lbf (89 N) in cold-rolled steel and 710 N in aluminum. The screw head features a knurled or smooth metal cap and is available in multiple mounting styles, including self-clinching. The spring-loaded design prevents loss of hardware during servicing. Mounting and installation conform to PEM® standards for captive hardware.

Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with subsequent access required. These fasteners install into standard holes and provide a positive retention force, with performance data for the M4 thread size showing a retainer pullout force of 20 lbf (89 N) in cold-rolled steel and 710 N in aluminum. The screw head features a knurled or smooth metal cap and is available in multiple mounting styles, including self-clinching. The spring-loaded design prevents loss of hardware during servicing. Mounting and installation conform to PEM® standards for captive hardware.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M4-0 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M4-0
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M4-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12-M4-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12-M4-0
Captive Screws PF12-M4-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12-M4-0 PF12-M4-0
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19586 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details