PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for attaching thin metal panels with repeated access needs, preventing loose hardware by securing the screw to the panel. The part mounts as a self-clinching fastener and is compatible with M3 threading. It features a spring-loaded mechanism for controlled actuation and is available with a black metal cap. The design includes a shoulder on the retainer to provide a positive stop during installation. No physical dimensions, material specifications, or additional ratings are stated for PF12-M3-2 beyond those common to the PF12 series.

Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for attaching thin metal panels with repeated access needs, preventing loose hardware by securing the screw to the panel. The part mounts as a self-clinching fastener and is compatible with M3 threading. It features a spring-loaded mechanism for controlled actuation and is available with a black metal cap. The design includes a shoulder on the retainer to provide a positive stop during installation. No physical dimensions, material specifications, or additional ratings are stated for PF12-M3-2 beyond those common to the PF12 series.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M3-2 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M3-2
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12-M3-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12-M3-2
Captive Screws PF12-M3-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12-M3-2 PF12-M3-2
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-0420-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
2 suppliers