PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-2-BL-FAS

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 is a spring-loaded, self-clinching captive panel screw with a large knob, designed for secure attachment of thin metal panels requiring repeated access. It installs into sheets with minimum thickness and features a black finish, with the screw thread size specified as M3. The assembly includes a retaining ring and is identified by the PEM® trademark markings. The PF12 series is available in multiple mounting styles, including self-clinching, flare-mounted, and floating, and supports use in painted or stainless steel panels.

Datasheet Summary
Powered by GS/AI

The PF12 is a spring-loaded, self-clinching captive panel screw with a large knob, designed for secure attachment of thin metal panels requiring repeated access. It installs into sheets with minimum thickness and features a black finish, with the screw thread size specified as M3. The assembly includes a retaining ring and is identified by the PEM® trademark markings. The PF12 series is available in multiple mounting styles, including self-clinching, flare-mounted, and floating, and supports use in painted or stainless steel panels.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M3-2-BL-FAS - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M3-2-BL-FAS
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-2-BL-FAS
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-M3-2-BL-FAS
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19595 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details