PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-1-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 captive panel screw is a spring-loaded, large-knob fastener designed for secure mounting with easy service access, preventing loose component risks. It installs into thin metal panels and supports subsequent disassembly. The part features a self-clinching mounting style and is available in metric thread sizes, including M3. The black finish is standard for certain variants in the series, as noted in the selector guide. All PF12 models share the same fundamental design and installation characteristics as defined for the PF12 series.

Datasheet Summary
Powered by GS/AI

The PF12 captive panel screw is a spring-loaded, large-knob fastener designed for secure mounting with easy service access, preventing loose component risks. It installs into thin metal panels and supports subsequent disassembly. The part features a self-clinching mounting style and is available in metric thread sizes, including M3. The black finish is standard for certain variants in the series, as noted in the selector guide. All PF12 models share the same fundamental design and installation characteristics as defined for the PF12 series.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF12-M3-1-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Metric
PF12-M3-1-BL
Large knob, spring-loaded Types PF11 and PF12 - Metric PF12-M3-1-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-M3-1-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Metric
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-032-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details