PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-832-2

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with easy subsequent access. The fastener installs into sheet materials using self-clinching methods and features a retainer that provides a positive stop during installation. Performance data confirms an installation force of 3000 lbs and a retainer pullout force of 100 lbs in cold-rolled steel, with an M4 thread size. The series includes variants with flared or floating mounts, and is available in standard black or custom colors.

Datasheet Summary
Powered by GS/AI

The PF12 series comprises large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with easy subsequent access. The fastener installs into sheet materials using self-clinching methods and features a retainer that provides a positive stop during installation. Performance data confirms an installation force of 3000 lbs and a retainer pullout force of 100 lbs in cold-rolled steel, with an M4 thread size. The series includes variants with flared or floating mounts, and is available in standard black or custom colors.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-832-2 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-832-2
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-832-2
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12-832-2 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12-832-2
Captive Screws PF12-832-2
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12-832-2 PF12-832-2
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details