PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-632-2-BL

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access required. These screws feature a spring-loaded mechanism to maintain preload and prevent loosening, and are installed via self-clinching into sheet metal. The series includes variants with knurled or unknurled metal caps and is available in black or custom colors. The PF12 design allows for tool-free hand operation and is compatible with applications requiring resistance to vibration and misalignment.

Datasheet Summary
Powered by GS/AI

The PF12 series consists of large knob, spring-loaded captive panel screws designed for secure attachment of thin metal panels with repeated access required. These screws feature a spring-loaded mechanism to maintain preload and prevent loosening, and are installed via self-clinching into sheet metal. The series includes variants with knurled or unknurled metal caps and is available in black or custom colors. The PF12 design allows for tool-free hand operation and is compatible with applications requiring resistance to vibration and misalignment.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-632-2-BL - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-632-2-BL
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-632-2-BL
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF12-632-2-BL
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11-M3.5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MW-032-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details