PennEngineering® Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-032-0

Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Description
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF12 captive panel screws are spring-loaded, large-knob fasteners designed for secure attachment of thin metal panels with reusable access. They install into punched holes and retain the screw post-mounted to the panel, preventing loose hardware. The screw features a knurled or smooth metal cap and is compatible with multiple panel thicknesses and circuit board applications. Installation requires no special tools, and the design accommodates misalignment. The part is available in self-clinching mounting style and meets PEM® quality standards with registered markings for authenticity.

Datasheet Summary
Powered by GS/AI

PF12 captive panel screws are spring-loaded, large-knob fasteners designed for secure attachment of thin metal panels with reusable access. They install into punched holes and retain the screw post-mounted to the panel, preventing loose hardware. The screw features a knurled or smooth metal cap and is compatible with multiple panel thicknesses and circuit board applications. Installation requires no special tools, and the design accommodates misalignment. The part is available in self-clinching mounting style and meets PEM® quality standards with registered markings for authenticity.

Suppliers

Company
Product
Description
Supplier Links
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF12-032-0 - PennEngineering®
Danboro, PA, United States
Large knob, spring-loaded Types PF11 and PF12 - Unified
PF12-032-0
Large knob, spring-loaded Types PF11 and PF12 - Unified PF12-032-0
Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
  • Shoulder on retainer provides positive stop during installation.
  • Available in self-clinching, flaring, or floating mounting styles.
  • Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
Supplier's Site Datasheet
Captive Screws - PF12-032-0 - bisco industries
Anaheim, CA, United States
Captive Screws
PF12-032-0
Captive Screws PF12-032-0
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PF12-032-0 PF12-032-0
Product Name Large knob, spring-loaded Types PF11 and PF12 - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0360 inch (0.9144 mm)
Panel Thickness 0.0360 inch (0.9144 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details