PF11PM series captive panel screws are spring-loaded, flare-mounted fasteners with a PC/ABS plastic knob, designed for installation into sheet metal up to HRB 80 or HB 150 hardness. The screw features an M5 x 0.8 metric thread, a 7.37 mm installed length with a 3.05 mm shoulder, and a #2 Phillips driver recess. The knob is available in colored options, including blue (U) as specified. Installation requires a minimum hole size of 5.56 mm and a minimum distance to edge of 7.11 mm. The retainer and screw are hardened carbon steel, with a 300 series stainless steel spring. The knob meets UL 94V-0, halogen-free material requirements with atemperature limit of 99°C. The assembly includes a non-flush, spring-loaded captive design for easy service access without loose components.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-2-U |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |