PF11PM-M5-2-R is a spring-loaded, captive panel screw with a plastic PEM® C.A.P.S.® knob, designed for use in sheet materials with a hardness of HRB 80 or less or HB 150 or less. It features an M5 x 0.8 metric thread, a 5.84 mm screw shank length, and a 7.37 mm maximum sheet thickness capability. The knob is colored red, manufactured from PC/ABS (UL 94V-0, halogen-free), and the internal components include hardened carbon steel and 300 series stainless steel. The retainer is flare-mounted and allows a minimum float of 0.25 mm in all directions. The screw installs with a #2 Phillips driver and is designed for use in printed circuit board and thin metal panel applications requiring service access without loose hardware.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-2-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |