The PF11PM series comprises large knob, spring-loaded captive panel screws designed for plastic PEM C.A.P.S. applications, enabling secure fastening with easy service access and eliminating loose hardware risks. These screws are intended for installation into thin sheet materials and feature a spring-loaded mechanism for controlled engagement. The series supports cross-hole mounting and is available in standard black coloring. All variants share identical functional traits including spring-loaded actuation and captive design, with custom sizes available on special order.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-2-R-2 |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |