The PF11PM series consists of spring-loaded, flare-mounted captive panel screws with a plastic PEM® C.A.P.S.® knob made of PC/ABS (UL 94V-0, halogen-free), a hardened carbon steel screw and retainer, and a 300 series stainless steel spring. The M5 variant accommodates a metric thread of M5 x 0.8, with a maximum sheet thickness of 3.05 mm and a minimum distance from the hole centerline to the sheet edge of 8.38 mm. The head features a Phillips driver recess (#2) and a dimpled design indicating metric threading. The retainer allows for a minimum float of 0.25 mm in all directions. The standard finish is black, and the component is rated for use in sheets with a hardness of HRB 80 or less or HB 150 or less, up to a temperature limit of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-2-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |