PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-Y-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM captive panel screws are spring-loaded, plastic captive fasteners with a Phillips driver recess, designed for use in sheet metal up to HRB 80 or HB 150 hardness. The PF11PM-M5 variant features an M5 x 0.8 thread, aFlush mount, and a 5.56 mm knurled knob diameter. The knob is made of PC/ABS (UL 94V-0, halogen-free) with a yellow finish, and includes a hardened carbon steel screw, 300 series stainless steel spring, and nickel-plated steel retainer. The assembly permits a minimum floating tolerance of 0.25 mm in all directions. Installed height above the panel is 13.06 mm for the 1-length version.

Datasheet Summary
Powered by GS/AI

PF11PM captive panel screws are spring-loaded, plastic captive fasteners with a Phillips driver recess, designed for use in sheet metal up to HRB 80 or HB 150 hardness. The PF11PM-M5 variant features an M5 x 0.8 thread, aFlush mount, and a 5.56 mm knurled knob diameter. The knob is made of PC/ABS (UL 94V-0, halogen-free) with a yellow finish, and includes a hardened carbon steel screw, 300 series stainless steel spring, and nickel-plated steel retainer. The assembly permits a minimum floating tolerance of 0.25 mm in all directions. Installed height above the panel is 13.06 mm for the 1-length version.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-1-Y-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-1-Y-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-Y-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-1-Y-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19634 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19635 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details