PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-N-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a PC/ABS knob (UL 94V-0, halogen-free), hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for use in sheet materials with hardness up to HRB 80 or HB 150. It features a flared, flare-mounted retainer with a .010"/.25mm minimum float in all directions and installs into M5 x 0.8 threaded holes. The screw has an external metric thread per ASME B1.13M, 6g, with a Phillips driver recess and a black standard color option. Installed height above sheet is 13.06 mm, with a minimum hole size of 7.92 mm and a minimum edge distance of 8.38 mm.

Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a PC/ABS knob (UL 94V-0, halogen-free), hardened carbon steel screw and retainer, and 300 series stainless steel spring, designed for use in sheet materials with hardness up to HRB 80 or HB 150. It features a flared, flare-mounted retainer with a .010"/.25mm minimum float in all directions and installs into M5 x 0.8 threaded holes. The screw has an external metric thread per ASME B1.13M, 6g, with a Phillips driver recess and a black standard color option. Installed height above sheet is 13.06 mm, with a minimum hole size of 7.92 mm and a minimum edge distance of 8.38 mm.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-1-N-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-1-N-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-N-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-1-N-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details