PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-M-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM series captive panel screws are spring-loaded, flush-mounted fasteners with a PC/ABS knob for tool-free hand access, designed for installation into sheets with a hardness of HRB 80 or less. The part incorporates a hardened carbon steel screw and spring, with a zinc-plated finish, and is rated for use with M5 x 0.8 metric threads. The knob is colored metallic per the -M suffix, and the assembly includes a retaining clip and spring for captive operation. Maximum installed height above the sheet is 13.06 mm. The knob is compliant with UL 94V-0 and halogen-free, with a temperature limit of 99°C.

Datasheet Summary
Powered by GS/AI

PF11PM series captive panel screws are spring-loaded, flush-mounted fasteners with a PC/ABS knob for tool-free hand access, designed for installation into sheets with a hardness of HRB 80 or less. The part incorporates a hardened carbon steel screw and spring, with a zinc-plated finish, and is rated for use with M5 x 0.8 metric threads. The knob is colored metallic per the -M suffix, and the assembly includes a retaining clip and spring for captive operation. Maximum installed height above the sheet is 13.06 mm. The knob is compliant with UL 94V-0 and halogen-free, with a temperature limit of 99°C.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-1-M-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-1-M-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-1-M-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-1-M-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M5-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details