PF11PM series captive panel screws are spring-loaded, plastic C.A.P.S.® fasteners with a Phillips drive andPC/ABS knob, designed for installation into sheet metals with hardness up to HRB 80 or HB 150. The M5 x 0.8 thread variant has a shank length of 7.92 mm, a maximum sheet thickness of 3.05 mm, and a flush-mounted height of 13.06 mm. The knob is black by default but available in custom colors. The retainer provides a minimum float of 0.25 mm in all directions. The screw is zinc-plated per ASTM B633, and the spring and retaining clip are 300 series stainless steel. Installed with a #2 screwdriver, the minimum distance from the hole center to the sheet edge is 8.38 mm.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-1-G |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |