PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-V

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a PC/ABS knob and a metric M5 x 0.5 thread, designed for installation in sheet metals with hardness up to HRB 80 or HB 150. The knob is colored violet, and the assembly includes a hardened carbon steel screw and spring, with a retaining clip and retainer made of 300 series stainless steel. The screw has a Phillips drive, a flange-mounted retainer, and provides a minimum floating range of 0.25 mm in all directions. It is rated for temperatures up to 99°C and meets UL 94V-0 for the knob material.

Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, captive panel screw with a PC/ABS knob and a metric M5 x 0.5 thread, designed for installation in sheet metals with hardness up to HRB 80 or HB 150. The knob is colored violet, and the assembly includes a hardened carbon steel screw and spring, with a retaining clip and retainer made of 300 series stainless steel. The screw has a Phillips drive, a flange-mounted retainer, and provides a minimum floating range of 0.25 mm in all directions. It is rated for temperatures up to 99°C and meets UL 94V-0 for the knob material.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-0-V - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-0-V
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-V
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-0-V
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19636 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MW-032-12 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details