PF11PM-M5-0-N is a spring-loaded captive panel screw in the PEM® C.A.P.S.® series, designed for use in sheet metal up to HRB 80 or HB 150 hardness, with a metric M5 x 0.8 thread and a black knob. The screw features a Phillips driver recess, a PC/ABS knob that meets UL 94V-0 standards, and is rated for temperatures up to 99°C. It includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring and clip, and a bright nickel-plated retainer. The screw offers a minimum float of 0.25 mm in all directions and installs into a minimum hole size of 5.56 mm with a 7.37 mm maximum panel thickness. The knob color code 'N' denotes black, and the part includes a flare-mounted retainer configuration.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-0-N |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |