PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-G

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM-M5-0-G is a large knob, spring-loaded captive panel screw designed for easy access to panels without the risk of losing hardware. This product is part of the PEM C.A.P.S.® series, which is specifically engineered to minimize the number of loose components in applications requiring frequent access. The spring-loaded mechanism ensures that the knob remains securely in place while allowing for quick removal and reattachment of panels. It is suitable for use with metal panels or other thin materials, making it ideal for various engineering applications where reliability and accessibility are essential. The product is available in a standard black color and can be customized upon request.

Datasheet Summary
Powered by GS/AI

The PF11PM-M5-0-G is a large knob, spring-loaded captive panel screw designed for easy access to panels without the risk of losing hardware. This product is part of the PEM C.A.P.S.® series, which is specifically engineered to minimize the number of loose components in applications requiring frequent access. The spring-loaded mechanism ensures that the knob remains securely in place while allowing for quick removal and reattachment of panels. It is suitable for use with metal panels or other thin materials, making it ideal for various engineering applications where reliability and accessibility are essential. The product is available in a standard black color and can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M5-0-G - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M5-0-G
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M5-0-G
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M5-0-G
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-832-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19581 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers