PF11PM-M5-0-B is a spring-loaded, captive panel screw with a black plastic PEM® C.A.P.S.® knob for easy service access in thin sheet materials. It has an M5x0.8 metric thread, a 5.84 mm shank, and a 0.92 mm thick flange. The screw is zinc plated, the retainer and spring are hardened carbon steel and 300 series stainless steel, respectively. It installs into sheet materials with a hardness of HRB 80 or less, and the installed height above the sheet is 13.06 mm. The knob meets UL 94V-0 standards and has a maximum operating temperature of 99°C. A dimple on the head indicates the metric thread. The part requires a #2 Phillips driver and a minimum 8.38 mm distance from hole center to sheet edge. The retainer provides a positive stop during installation.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M5-0-B |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |