PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-2-Y-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® installation into thin sheet materials, providing secure attachment with easy service access and eliminating loose hardware. The fasteners are tool-operated, feature a flush-mounted design, and are available in black as a standard color. They are intended for applications requiring repeated access and compatibility with metal or thin material panels. All variants in the series include a spring-loaded mechanism and are marked with the PEM® C.A.P.S.® trademark identifier.

Datasheet Summary
Powered by GS/AI

The PF11PM series consists of large knob, spring-loaded captive panel screws designed for plastic PEM® C.A.P.S.® installation into thin sheet materials, providing secure attachment with easy service access and eliminating loose hardware. The fasteners are tool-operated, feature a flush-mounted design, and are available in black as a standard color. They are intended for applications requiring repeated access and compatibility with metal or thin material panels. All variants in the series include a spring-loaded mechanism and are marked with the PEM® C.A.P.S.® trademark identifier.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-2-Y-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-2-Y-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-2-Y-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-2-Y-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-M5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details