PF11PM-M4-2-V is a spring-loaded, flare-mounted captive panel screw with a plastic PEM® C.A.P.S.® knob in violet color, featuring an M4×0.7 metric thread and a 2.0 mm screw length. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and retaining clip are 300 series stainless steel. The screw has a zinc-plated finish per ASTM B633, SC1, and is designed for use in sheet materials with hardness up to HRB 80 or HB 150. It includes a Phillips driver recess, a clinching profile with a minimum float of 0.25 mm in all directions, and a minimum hole diameter of 5.84 mm. The screw installs into sheets up to 3.05 mm thick with a minimum edge distance of 8.38 mm.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M4-2-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |