PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-2-G

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded captive panel screw with a large knob and plastic PEM™ C.A.P.S.® housing, designed for secure mounting in sheet metal up to HRB 80 or HB 150 hardness. The part features a metric M4 x 0.7 thread, a 7.37 mm installed height with a 3.05 mm shank length, and a #2 Phillips driver recess. The knob is molded from PC/ABS (UL 94V-0, halogen-free) in green, with a hardened carbon steel screw and spring, and a stainless steel retainer. The retainer allows for 0.25 mm minimum float in all directions. The component is designed for flush mounting and provides anti-cross-threading features.

Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded captive panel screw with a large knob and plastic PEM™ C.A.P.S.® housing, designed for secure mounting in sheet metal up to HRB 80 or HB 150 hardness. The part features a metric M4 x 0.7 thread, a 7.37 mm installed height with a 3.05 mm shank length, and a #2 Phillips driver recess. The knob is molded from PC/ABS (UL 94V-0, halogen-free) in green, with a hardened carbon steel screw and spring, and a stainless steel retainer. The retainer allows for 0.25 mm minimum float in all directions. The component is designed for flush mounting and provides anti-cross-threading features.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-2-G - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-2-G
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-2-G
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-2-G
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11M-M5-2 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-440-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details