PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-2-B

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM series captive panel screws are spring-loaded, plastic C.A.P.S.® fasteners with a Phillips driver recess, designed for use in sheet materials up to HRB 80 or HB 150 hardness. The PF11PM-M4 variant has an M4 x 0.7 thread, a panel thickness range of 0.92 mm to 3.05 mm, and an installed height of 13.06 mm. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and clip are 300 series stainless steel. It features a zinc-plated screw finish and a bright nickel-plated retainer. A black knob is standard; other colors are available on special order.

Datasheet Summary
Powered by GS/AI

PF11PM series captive panel screws are spring-loaded, plastic C.A.P.S.® fasteners with a Phillips driver recess, designed for use in sheet materials up to HRB 80 or HB 150 hardness. The PF11PM-M4 variant has an M4 x 0.7 thread, a panel thickness range of 0.92 mm to 3.05 mm, and an installed height of 13.06 mm. The knob is made of PC/ABS (UL 94V-0, halogen-free), the screw and retainer are hardened carbon steel, and the spring and clip are 300 series stainless steel. It features a zinc-plated screw finish and a bright nickel-plated retainer. A black knob is standard; other colors are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-2-B - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-2-B
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-2-B
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-2-B
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11M-M6-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Captive Screws - PF11M-M5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details