PF11PM series captive panel screws are spring-loaded, plastic-bodied fasteners with a large knob and a Phillips driver recess, designed for installation into sheet materials up to HRB 80 or HB 150 hardness. The part uses an M4 x 0.7 metric thread, has a 1.52mm diameter counterbore recess, and installs in panels with a thickness of 0.92mm minimum. The knob is made of PC/ABS (UL 94V-0, halogen-free) and is color-coded yellow. The retainer and screw are hardened carbon steel, with a stainless steel spring. A dimple on the head indicates metric threading. The assembly includes a floating capture with minimum .010" (0.25mm) float in all directions. The screw length is 7.92mm. Installation requires a minimum hole edge distance of 8.38mm.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M4-1-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |