PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-1-U-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, flare-mounted captive panel screw with a plastic PC/ABS knob and a hardened carbon steel screw and retainer, designed for use in sheet materials with a hardness of HRB 80 or less. It features a Phillips driver recess, an M4x0.7 metric thread, and a standard black knob; the U suffix indicates a blue knob color option. The assembly includes a 300 series stainless steel spring and retaining clip, with a retainer that allows a minimum floating range of 0.25mm in all directions. The plastic knob complies with UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C.

Datasheet Summary
Powered by GS/AI

PF11PM is a spring-loaded, flare-mounted captive panel screw with a plastic PC/ABS knob and a hardened carbon steel screw and retainer, designed for use in sheet materials with a hardness of HRB 80 or less. It features a Phillips driver recess, an M4x0.7 metric thread, and a standard black knob; the U suffix indicates a blue knob color option. The assembly includes a 300 series stainless steel spring and retaining clip, with a retainer that allows a minimum floating range of 0.25mm in all directions. The plastic knob complies with UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-1-U-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-1-U-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-1-U-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-1-U-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-832-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M6-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details