PF11PM is a spring-loaded, captive panel screw with a Phillips drive and a PC/ABS knob, designed for threaded installations into sheet materials with hardness up to HRB 80 or HB 150. It features a hardened carbon steel screw and spring, with a zinc-plated screw finish and bright nickel-plated retainer. The M4 x 0.7 thread size has a nominal shank length of 5.84 mm, installs in sheets up to 3.05 mm thick, and provides a minimum 0.25 mm floating capability in all directions. The knob color code V indicates violet, a non-stocked standard color available on special order. The part includes a retaining clip and is compliant with UL 94V-0 for the knob material, with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M4-0-V |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.3118 inch (7.92 mm) |
| Head Type | Other; knob |