PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-0-R

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM-M4-0-R is a spring-loaded, flare-mounted captive panel screw in the PEM® C.A.P.S.® series, featuring an M4 x 0.7 metric thread, a PC/ABS knob colored red, and a Phillips driver recess. The retainer and screw are hardened carbon steel, the spring and retaining clip are 300 series stainless steel, and the shoulder retainer has a bright nickel finish over copper flash. It permits a minimum float of 0.25 mm in all directions and is rated for operation up to 99°C. The red knob color is specified by the "R" suffix in the part number.

Datasheet Summary
Powered by GS/AI

PF11PM-M4-0-R is a spring-loaded, flare-mounted captive panel screw in the PEM® C.A.P.S.® series, featuring an M4 x 0.7 metric thread, a PC/ABS knob colored red, and a Phillips driver recess. The retainer and screw are hardened carbon steel, the spring and retaining clip are 300 series stainless steel, and the shoulder retainer has a bright nickel finish over copper flash. It permits a minimum float of 0.25 mm in all directions and is rated for operation up to 99°C. The red knob color is specified by the "R" suffix in the part number.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-0-R - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-0-R
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-0-R
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-0-R
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

PEM® Roller Bearing Fasteners -  - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Panel Thickness 0.0400 to 0.0470 inch (1.02 to 1.19 mm)
Hole Size 0.2400 inch (6.1 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers