PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-0-N-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PF11PM is a large knob, spring-loaded captive panel screw designed for plastic PEM® C.A.P.S.® applications, enabling secure mounting with subsequent access while preventing loose hardware. It is intended for installation into thin sheet materials and features a flush-mounted, non-metallic construction. The part is compatible with threading for M4 metric thread size and is available in standard black color. All PF11PM variants share the same captive design, spring-loaded actuation, and adherence to PEM® brand quality standards.

Datasheet Summary
Powered by GS/AI

The PF11PM is a large knob, spring-loaded captive panel screw designed for plastic PEM® C.A.P.S.® applications, enabling secure mounting with subsequent access while preventing loose hardware. It is intended for installation into thin sheet materials and features a flush-mounted, non-metallic construction. The part is compatible with threading for M4 metric thread size and is available in standard black color. All PF11PM variants share the same captive design, spring-loaded actuation, and adherence to PEM® brand quality standards.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M4-0-N-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M4-0-N-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M4-0-N-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M4-0-N-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-440-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Captive Screws - PF11MF-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details