PF11PM-M3-2-Y is a spring-loaded, captive panel screw with a plastic PEM® C.A.P.S.® knob, designed for M3 metric threads and installed into sheet material with a hardness of HRB 80 or less. The knob is yellow, as indicated by the color code Y, and features a Phillips driver recess. The assembly includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a nickel-plated retainer finish. The screw has a minimum float of 0.25 mm in all directions and installs into a hole with a minimum edge distance of 7.11 mm. The knob material is PC/ABS rated to UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-2-Y |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |