PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-2-U-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.® installation into thin sheets, providing secure fastening with easy service access and no loose hardware. The part is a variant of the PF11PM series, which is certified for UL approval and offers anti-corrosion resistance, spring-loaded actuation, and tool-free hand operation. It is intended for use in applications requiring flush mounting and compatibility with circuit boards or thinner panels, and is available in black as the standard color.

Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.® installation into thin sheets, providing secure fastening with easy service access and no loose hardware. The part is a variant of the PF11PM series, which is certified for UL approval and offers anti-corrosion resistance, spring-loaded actuation, and tool-free hand operation. It is intended for use in applications requiring flush mounting and compatibility with circuit boards or thinner panels, and is available in black as the standard color.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-2-U-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-2-U-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-2-U-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-2-U-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details