PF11PM is a spring-loaded, captive panel screw with a PC/ABS knob, designed for easy service access and installed into sheet metal up to HRB 80 or HB 150 hardness. It features a metric M3 thread, a Phillips drive, and is available with a colored knob; the red color option is denoted by the suffix -R. The assembly includes a hardened carbon steel screw and retainer, a 300 series stainless steel spring, and a nickel-plated shoulder for positive installation stop. The retaining clip and spring have a natural finish. The screw has a minimum float of 0.25 mm in all directions. The knob color complies with UL 94V-0 and is halogen-free, with a maximum operating temperature of 99°C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PF11PM-M3-2-R |
| Product Name | Large Knob, Spring-loaded - PEM C.A.P.S. - Metric |
| Captive Fastener Class / Type | Captive Screws |
| Metric Thread Notation | Metric |
| Hole Size | 0.2189 inch (5.56 mm) |
| Head Type | Other; knob |