PennEngineering® Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-2-M-2

Description
Colored access panel screws.
Request a Quote
Description
Colored access panel screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.® applications, providing tool-free access and secure mounting without loose hardware. It installs into thin sheet materials and retains the screw on the panel after removal. The part is identified by a dot pattern marking and is available in metric thread sizes, including M3. It features anti-corrosion protection and is suitable for use in painted panels and electronic circuit boards. The design allows for flush mounting with a recessed head and is offered in black as a standard color.

Datasheet Summary
Powered by GS/AI

PF11PM™ is a large knob, spring-loaded, captive panel screw designed for plastic PEM® C.A.P.S.® applications, providing tool-free access and secure mounting without loose hardware. It installs into thin sheet materials and retains the screw on the panel after removal. The part is identified by a dot pattern marking and is available in metric thread sizes, including M3. It features anti-corrosion protection and is suitable for use in painted panels and electronic circuit boards. The design allows for flush mounting with a recessed head and is offered in black as a standard color.

Suppliers

Company
Product
Description
Supplier Links
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric - PF11PM-M3-2-M-2 - PennEngineering®
Danboro, PA, United States
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
PF11PM-M3-2-M-2
Large Knob, Spring-loaded - PEM C.A.P.S. - Metric PF11PM-M3-2-M-2
Colored access panel screws.
  • Colored access panel screws.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PF11PM-M3-2-M-2
Product Name Large Knob, Spring-loaded - PEM C.A.P.S. - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
Head Type Other; knob
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Screws - PF11M-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details